Kipp, Inc. Magnetic Quick Release Pins KMP-140

Description
Magnetic Quick Release Pins are used in applications where a positive stop is desired. The locking pins with magnetic axial lock are used for fast and easy fixating and joining of parts and workpieces. Magnets integrated into the grip ensure axial positioning and hold the locking pin in the inserted position. Smooth surfaces and a perpendicular insertion bore have a positive effect on the retaining forces. . Locking Pin with Mushroom Grip, with Magnetic Axial Lock Size. The locking pins with magnetic axial lock are used for fast and easy fixating and joining of parts and workpieces. Magnets integrated into the grip ensure axial positioning and hold the locking pin in the inserted position. Smooth surfaces and a perpendicular insertion bore have a positive effect on the retaining forces.
Description
Magnetic Quick Release Pins are used in applications where a positive stop is desired. The locking pins with magnetic axial lock are used for fast and easy fixating and joining of parts and workpieces. Magnets integrated into the grip ensure axial positioning and hold the locking pin in the inserted position. Smooth surfaces and a perpendicular insertion bore have a positive effect on the retaining forces. . Locking Pin with Mushroom Grip, with Magnetic Axial Lock Size. The locking pins with magnetic axial lock are used for fast and easy fixating and joining of parts and workpieces. Magnets integrated into the grip ensure axial positioning and hold the locking pin in the inserted position. Smooth surfaces and a perpendicular insertion bore have a positive effect on the retaining forces.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Quick Release Pins - KMP-140 - Reid Supply
Norton Shores, MI, United States
Magnetic Quick Release Pins
KMP-140
Magnetic Quick Release Pins KMP-140
Magnetic Quick Release Pins are used in applications where a positive stop is desired. The locking pins with magnetic axial lock are used for fast and easy fixating and joining of parts and workpieces. Magnets integrated into the grip ensure axial positioning and hold the locking pin in the inserted position. Smooth surfaces and a perpendicular insertion bore have a positive effect on the retaining forces. . Locking Pin with Mushroom Grip, with Magnetic Axial Lock Size. The locking pins with magnetic axial lock are used for fast and easy fixating and joining of parts and workpieces. Magnets integrated into the grip ensure axial positioning and hold the locking pin in the inserted position. Smooth surfaces and a perpendicular insertion bore have a positive effect on the retaining forces.

Magnetic Quick Release Pins are used in applications where a positive stop is desired. The locking pins with magnetic axial lock are used for fast and easy fixating and joining of parts and workpieces. Magnets integrated into the grip ensure axial positioning and hold the locking pin in the inserted position. Smooth surfaces and a perpendicular insertion bore have a positive effect on the retaining forces.


. Locking Pin with Mushroom Grip, with Magnetic Axial Lock Size. The locking pins with magnetic axial lock are used for fast and easy fixating and joining of parts and workpieces. Magnets integrated into the grip ensure axial positioning and hold the locking pin in the inserted position. Smooth surfaces and a perpendicular insertion bore have a positive effect on the retaining forces.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number KMP-140
Product Name Magnetic Quick Release Pins
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

0.0938
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.5620 inch (14.27 mm)
View Details
Uninsulated Shorting Pin- .400
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.4000 inch (10.16 mm)
Material Brass; Brass
View Details
Flex Locator Pin - CP720-N - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
View Details