Reid Supply Cotter Pin ROC-8080-480

Description
Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . This Cotter Pin has pin diameter of .125 in and usable length of 2.000 in.
Description
Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . This Cotter Pin has pin diameter of .125 in and usable length of 2.000 in.

Suppliers

Company
Product
Description
Supplier Links
Cotter Pin - ROC-8080-480 - Reid Supply
Norton Shores, MI, United States
Cotter Pin
ROC-8080-480
Cotter Pin ROC-8080-480
Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . This Cotter Pin has pin diameter of .125 in and usable length of 2.000 in.

Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards.


. This Cotter Pin has pin diameter of .125 in and usable length of 2.000 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number ROC-8080-480
Product Name Cotter Pin
Pin Type Cotter Pin, Extended / Hammerlock
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .300
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.3000 inch (7.62 mm)
Material Brass; Brass
View Details
Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English
Nominal Diameter 0.0625 to 0.5000 inch (1.59 to 12.7 mm)
View Details
Internal Hitch Pin, 0.042in. Diameter, 0.046875in. Drill Hole Size, 1in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. - A 9Q34-23 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Hitch
Nominal Diameter 0.0420 inch (1.07 mm)
Length 1 inch (25.4 mm)
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details