Reid Supply Dowel Pin PD-105

Description
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6). . PD-105 is a 3/8 in O.D. x 2.000 in long pull dowel, with a 10-32 tapped hole.
Description
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6). . PD-105 is a 3/8 in O.D. x 2.000 in long pull dowel, with a 10-32 tapped hole.

Suppliers

Company
Product
Description
Supplier Links
Dowel Pin - PD-105 - Reid Supply
Norton Shores, MI, United States
Dowel Pin
PD-105
Dowel Pin PD-105
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6). . PD-105 is a 3/8 in O.D. x 2.000 in long pull dowel, with a 10-32 tapped hole.

These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).


. PD-105 is a 3/8 in O.D. x 2.000 in long pull dowel, with a 10-32 tapped hole.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number PD-105
Product Name Dowel Pin
Pin Type StraightDowel; PullDowel
Unlock Full Specs
to access all available technical data

Similar Products

5mm Dia. BY 20mm Long Steel Dowel Pin - MD6325MQ0050X020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1969 inch (5 mm)
Length 0.7874 inch (20 mm)
Material HardenedSteel
View Details
.025
Specs
Material Phosphor Bronze
View Details
Heavy Duty Knob-Locking Pins - QCWES - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 1.18 to 1.97 inch (30 to 50 mm)
View Details