Panasonic Snap Action, Limit Switches - AV444461 AV444461

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 769362-AV444461 Series: AV4 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 80°C Current Rating: 100mA (DC) Voltage Rating - DC: 30V Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Simulated Roller Electrical Life: 200,000 Cycles Mechanical Life: 300,000 Cycles Operating Force, Torque: 29gf Pretravel: 0.087" (2.2mm) Differential Travel: 0.027" (0.7mm) Overtravel: 0.011" (0.3mm) Operating Position: 0.240" (6.1mm) Family Name: AV4 Categories: Switches Alternative Parts (Cross-Reference): US10D20E00; US20D20E00 ; Introduction Date: August 23, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 769362-AV444461 Series: AV4 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 80°C Current Rating: 100mA (DC) Voltage Rating - DC: 30V Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Simulated Roller Electrical Life: 200,000 Cycles Mechanical Life: 300,000 Cycles Operating Force, Torque: 29gf Pretravel: 0.087" (2.2mm) Differential Travel: 0.027" (0.7mm) Overtravel: 0.011" (0.3mm) Operating Position: 0.240" (6.1mm) Family Name: AV4 Categories: Switches Alternative Parts (Cross-Reference): US10D20E00; US20D20E00 ; Introduction Date: August 23, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Snap Action, Limit Switches - AV444461
769362-AV444461
Snap Action, Limit Switches - AV444461 769362-AV444461
Manufacturer: Panasonic Electric Works Win Source Part Number: 769362-AV444461 Series: AV4 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 80°C Current Rating: 100mA (DC) Voltage Rating - DC: 30V Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Simulated Roller Electrical Life: 200,000 Cycles Mechanical Life: 300,000 Cycles Operating Force, Torque: 29gf Pretravel: 0.087" (2.2mm) Differential Travel: 0.027" (0.7mm) Overtravel: 0.011" (0.3mm) Operating Position: 0.240" (6.1mm) Family Name: AV4 Categories: Switches Alternative Parts (Cross-Reference): US10D20E00; US20D20E00 ; Introduction Date: August 23, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Panasonic Electric Works
Win Source Part Number: 769362-AV444461
Series: AV4
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 80°C
Current Rating: 100mA (DC)
Voltage Rating - DC: 30V
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Simulated Roller
Electrical Life: 200,000 Cycles
Mechanical Life: 300,000 Cycles
Operating Force, Torque: 29gf
Pretravel: 0.087" (2.2mm)
Differential Travel: 0.027" (0.7mm)
Overtravel: 0.011" (0.3mm)
Operating Position: 0.240" (6.1mm)
Family Name: AV4
Categories: Switches
Alternative Parts (Cross-Reference): US10D20E00; US20D20E00 ;
Introduction Date: August 23, 2002
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Switches - Limit Switches AV444461
SWITCH SNAP ACT SPDT 100MA 30V

SWITCH SNAP ACT SPDT 100MA 30V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 769362-AV444461 AV444461
Product Name Snap Action, Limit Switches - AV444461 Switches - Limit Switches
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 4650 - 4950 Degrees - S9200A-G163-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 4650 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Miniature Limit switch - miniature limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details