Panasonic Switches - Limit Switches ASQ10230

Description
Win Source Part Number: 1376160-ASQ10230 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ASQ1 Package: Bulk Product Status: Active Base Product Number: ASQ102 Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 100mA (DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 30 V Actuator Type: Round (Pin Plunger) Termination Style: Wire Leads Electrical Life: 200,000 Cycles Operating Force: 153gf Operating Position: 0.330" (8.4mm) Overtravel: 0.087" (2.2mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376160-ASQ10230 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ASQ1 Package: Bulk Product Status: Active Base Product Number: ASQ102 Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 100mA (DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 30 V Actuator Type: Round (Pin Plunger) Termination Style: Wire Leads Electrical Life: 200,000 Cycles Operating Force: 153gf Operating Position: 0.330" (8.4mm) Overtravel: 0.087" (2.2mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Limit Switches - 1376160-ASQ10230 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Limit Switches
1376160-ASQ10230
Switches - Limit Switches 1376160-ASQ10230
Win Source Part Number: 1376160-ASQ10230 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ASQ1 Package: Bulk Product Status: Active Base Product Number: ASQ102 Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 100mA (DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 30 V Actuator Type: Round (Pin Plunger) Termination Style: Wire Leads Electrical Life: 200,000 Cycles Operating Force: 153gf Operating Position: 0.330" (8.4mm) Overtravel: 0.087" (2.2mm)

Win Source Part Number: 1376160-ASQ10230
Category: Switches - Limit Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: ASQ1
Package: Bulk
Product Status: Active
Base Product Number: ASQ102
Mounting Type: Chassis Mount
HTSUS: 8536.50.7000
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - DC: 30 V
Actuator Type: Round (Pin Plunger)
Termination Style: Wire Leads
Electrical Life: 200,000 Cycles
Operating Force: 153gf
Operating Position: 0.330" (8.4mm)
Overtravel: 0.087" (2.2mm)

Buy Now Datasheet
Switches - Limit Switches ASQ10230
SWITCH SNAP SPST-NO 100MA 30V

SWITCH SNAP SPST-NO 100MA 30V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 1376160-ASQ10230 ASQ10230
Product Name Switches - Limit Switches Switches - Limit Switches
Switch Configuration Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 11250 - 11550 Degrees - S9200A-G163-38 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 11250 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Miniature Limit switch - miniature limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details