Panasonic Switches - Limit Switches ASQ10238

Description
Win Source Part Number: 1046194-ASQ10238 Category: Switches>Limit Switches Series: ASQ1 Termination Style: Wire Leads Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 30 V Standard Package: 1,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Lever, Simulated Roller Electrical Life: 200,000 Cycles Operating Force: 153gf Overtravel: 0.110" (2.8mm) Operating Position: 0.472" (12.0mm) Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ASQ10330; D2FW-G083M; D2FW-G082M; ASQ10230; ASQ10338; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electric Works Other Names: ASQ10238-ND,255-6474 ,-ASQ10238-ND Base Product Number: ASQ102
Request a Quote Datasheet
Description
Win Source Part Number: 1046194-ASQ10238 Category: Switches>Limit Switches Series: ASQ1 Termination Style: Wire Leads Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 30 V Standard Package: 1,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Lever, Simulated Roller Electrical Life: 200,000 Cycles Operating Force: 153gf Overtravel: 0.110" (2.8mm) Operating Position: 0.472" (12.0mm) Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ASQ10330; D2FW-G083M; D2FW-G082M; ASQ10230; ASQ10338; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electric Works Other Names: ASQ10238-ND,255-6474 ,-ASQ10238-ND Base Product Number: ASQ102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Limit Switches
1046194-ASQ10238
Switches - Limit Switches 1046194-ASQ10238
Win Source Part Number: 1046194-ASQ10238 Category: Switches>Limit Switches Series: ASQ1 Termination Style: Wire Leads Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 30 V Standard Package: 1,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Lever, Simulated Roller Electrical Life: 200,000 Cycles Operating Force: 153gf Overtravel: 0.110" (2.8mm) Operating Position: 0.472" (12.0mm) Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ASQ10330; D2FW-G083M; D2FW-G082M; ASQ10230; ASQ10338; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electric Works Other Names: ASQ10238-ND,255-6474 ,-ASQ10238-ND Base Product Number: ASQ102

Win Source Part Number: 1046194-ASQ10238
Category: Switches>Limit Switches
Series: ASQ1
Termination Style: Wire Leads
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - DC: 30 V
Standard Package: 1,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Lever, Simulated Roller
Electrical Life: 200,000 Cycles
Operating Force: 153gf
Overtravel: 0.110" (2.8mm)
Operating Position: 0.472" (12.0mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ASQ10330; D2FW-G083M; D2FW-G082M; ASQ10230; ASQ10338;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
HTSUS: 8536.50.7000
Mfr: Panasonic Electric Works
Other Names: ASQ10238-ND,255-6474,-ASQ10238-ND
Base Product Number: ASQ102

Buy Now Datasheet
Switches - Limit Switches ASQ10238
SWITCH SNAP SPST-NO 100MA 30V

SWITCH SNAP SPST-NO 100MA 30V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 1046194-ASQ10238 ASQ10238
Product Name Switches - Limit Switches Switches - Limit Switches
Switch Configuration Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 10050 - 10350 Degrees - S9200A-G163-34 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 10050 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
Maximum AC Voltage Rating 250 volts
View Details
Positive-operation door contacts - AZ 08 - AZ08K -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Screw Terminal; Screw terminals M 3
Operating Temp -30 to 80 C (-22 to 176 F)
View Details