Panasonic Switches - Limit Switches ASQM11630

Description
Win Source Part Number: 1376168-ASQM11630 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ASQM1 Package: Bulk Product Status: Active Base Product Number: ASQM11 Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 50mA (DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 16 V Actuator Type: Round (Pin Plunger) Termination Style: Wire Leads Electrical Life: 150,000 Cycles Operating Force: 122gf Operating Position: 0.541" (13.75mm) Overtravel: 0.062" (1.6mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376168-ASQM11630 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ASQM1 Package: Bulk Product Status: Active Base Product Number: ASQM11 Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 50mA (DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 16 V Actuator Type: Round (Pin Plunger) Termination Style: Wire Leads Electrical Life: 150,000 Cycles Operating Force: 122gf Operating Position: 0.541" (13.75mm) Overtravel: 0.062" (1.6mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Limit Switches - 1376168-ASQM11630 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Limit Switches
1376168-ASQM11630
Switches - Limit Switches 1376168-ASQM11630
Win Source Part Number: 1376168-ASQM11630 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ASQM1 Package: Bulk Product Status: Active Base Product Number: ASQM11 Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 50mA (DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 16 V Actuator Type: Round (Pin Plunger) Termination Style: Wire Leads Electrical Life: 150,000 Cycles Operating Force: 122gf Operating Position: 0.541" (13.75mm) Overtravel: 0.062" (1.6mm)

Win Source Part Number: 1376168-ASQM11630
Category: Switches - Limit Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: ASQM1
Package: Bulk
Product Status: Active
Base Product Number: ASQM11
Mounting Type: Chassis Mount
HTSUS: 8536.50.7000
ECCN: EAR99
Current Rating (Amps): 50mA (DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - DC: 16 V
Actuator Type: Round (Pin Plunger)
Termination Style: Wire Leads
Electrical Life: 150,000 Cycles
Operating Force: 122gf
Operating Position: 0.541" (13.75mm)
Overtravel: 0.062" (1.6mm)

Buy Now Datasheet
Switches - Limit Switches ASQM11630
SWITCH SNAP ACT SPST-NO 50MA 16V

SWITCH SNAP ACT SPST-NO 50MA 16V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 1376168-ASQM11630 ASQM11630
Product Name Switches - Limit Switches Switches - Limit Switches
Switch Configuration Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 5850 - 6150 Degrees - S9200A-G163-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 5850 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
Maximum AC Voltage Rating 250 volts
View Details
Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details