Win Source Part Number: 1376145-ASQ10417
Category: Switches - Limit Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: ASQ1
Package: Bulk
Product Status: Active
Base Product Number: ASQ104
Mounting Type: Chassis Mount
HTSUS: 8536.50.7000
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - DC: 30 V
Actuator Type: Lever, Straight
Termination Style: Solder Lug
Electrical Life: 200,000 Cycles
Operating Force: 173gf
Operating Position: 0.366" (9.3mm)
Overtravel: 0.102" (2.6mm)
SWITCH SNAP ACT SPDT 100MA 30V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1376145-ASQ10417 | ASQ10417 |
| Product Name | Switches - Limit Switches | Switches - Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |