Win Source Part Number: 1137780-AV4524
Category: Switches>Limit Switches
Series: AV4
Termination Style: PC Pin
Features: Actuator Mounted Right Side
Package: Bulk
Voltage Rating - DC: 30 V
Standard Package: 100
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Straight
Electrical Life: 20,000 Cycles
Operating Force: 25gf
Mechanical Life: 300,000 Cycles
Pretravel: 0.094" (2.4mm)
Differential Travel: 0.027" (0.7mm)
Overtravel: 0.015" (0.4mm)
Operating Position: 0.228" (5.8mm)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -25°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500mA (DC)
HTSUS: 8536.50.9055
Mfr: Panasonic Electric Works
Other Names: 255-3404,AV4524-ND
Base Product Number: AV452
SWITCH SNAP ACT SPDT 500MA 30V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1137780-AV4524 | AV4524 |
| Product Name | Switches - Limit Switches | Switches - Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |