Panasonic Snap Action, Limit Switches - AH1664-A AH1664-A

Description
Manufacturer: Panasonic Win Source Part Number: 860735-AH1664-A Series: AH1 Operating Temperature Range: -25°C ~ 85°C Features: Switch SPDT Chassis Mount Package: Tube Mounting: Chassis Mount Family Name: AH1664 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.50.7000
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 860735-AH1664-A Series: AH1 Operating Temperature Range: -25°C ~ 85°C Features: Switch SPDT Chassis Mount Package: Tube Mounting: Chassis Mount Family Name: AH1664 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.50.7000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Snap Action, Limit Switches - AH1664-A
860735-AH1664-A
Snap Action, Limit Switches - AH1664-A 860735-AH1664-A
Manufacturer: Panasonic Win Source Part Number: 860735-AH1664-A Series: AH1 Operating Temperature Range: -25°C ~ 85°C Features: Switch SPDT Chassis Mount Package: Tube Mounting: Chassis Mount Family Name: AH1664 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.50.7000

Manufacturer: Panasonic
Win Source Part Number: 860735-AH1664-A
Series: AH1
Operating Temperature Range: -25°C ~ 85°C
Features: Switch SPDT Chassis Mount
Package: Tube
Mounting: Chassis Mount
Family Name: AH1664
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.50.7000

Buy Now Datasheet
Switches - Limit Switches AH1664-A
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 860735-AH1664-A AH1664-A
Product Name Snap Action, Limit Switches - AH1664-A Switches - Limit Switches
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Pull-wire switches - TQ 441 - TQ 441-01/01Y-UE-M20 -  - Schmersal Inc.
Specs
Operating Temp -30 to 90 C (-22 to 194 F)
Maximum AC Voltage Rating 380 volts
Mechanical Life Minimum 30000 (#)
View Details
Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details
Electromechanical Limit Switch, Rotate From 8550 - 8850 Degrees - S9200A-G163-29 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 8550 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details