Panasonic Switches - Limit Switches AH1560619-A

Description
Win Source Part Number: 1061533-AH1560619-A Category: Switches>Limit Switches Series: AH1 Termination Style: PC Pin Package: Tube Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 50 Circuit: SPDT Switch Function: On-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 100,000 Cycles Operating Force: 150gf Mechanical Life: 500,000 Cycles Release Force: 20gf Pretravel: 0.020" (0.5mm) Differential Travel: 0.005" (0.12mm) Overtravel: 0.010" (0.25mm) Operating Position: 0.217" (5.5mm) Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): AVT34223; AVT32023; AH15629-A; MS118405H; ZMSH03130P00SSC; ZMSH03130T10SSCAH156 0619A; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (AC/DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electric Works Other Names: -AH1560619,-AH156061 9-A-ND Base Product Number: AH1560619
Request a Quote Datasheet
Description
Win Source Part Number: 1061533-AH1560619-A Category: Switches>Limit Switches Series: AH1 Termination Style: PC Pin Package: Tube Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 50 Circuit: SPDT Switch Function: On-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 100,000 Cycles Operating Force: 150gf Mechanical Life: 500,000 Cycles Release Force: 20gf Pretravel: 0.020" (0.5mm) Differential Travel: 0.005" (0.12mm) Overtravel: 0.010" (0.25mm) Operating Position: 0.217" (5.5mm) Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): AVT34223; AVT32023; AH15629-A; MS118405H; ZMSH03130P00SSC; ZMSH03130T10SSCAH156 0619A; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (AC/DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electric Works Other Names: -AH1560619,-AH156061 9-A-ND Base Product Number: AH1560619
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Limit Switches
1061533-AH1560619-A
Switches - Limit Switches 1061533-AH1560619-A
Win Source Part Number: 1061533-AH1560619-A Category: Switches>Limit Switches Series: AH1 Termination Style: PC Pin Package: Tube Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 50 Circuit: SPDT Switch Function: On-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 100,000 Cycles Operating Force: 150gf Mechanical Life: 500,000 Cycles Release Force: 20gf Pretravel: 0.020" (0.5mm) Differential Travel: 0.005" (0.12mm) Overtravel: 0.010" (0.25mm) Operating Position: 0.217" (5.5mm) Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): AVT34223; AVT32023; AH15629-A; MS118405H; ZMSH03130P00SSC; ZMSH03130T10SSCAH156 0619A; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (AC/DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electric Works Other Names: -AH1560619,-AH156061 9-A-ND Base Product Number: AH1560619

Win Source Part Number: 1061533-AH1560619-A
Category: Switches>Limit Switches
Series: AH1
Termination Style: PC Pin
Package: Tube
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 50
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round (Pin Plunger)
Electrical Life: 100,000 Cycles
Operating Force: 150gf
Mechanical Life: 500,000 Cycles
Release Force: 20gf
Pretravel: 0.020" (0.5mm)
Differential Travel: 0.005" (0.12mm)
Overtravel: 0.010" (0.25mm)
Operating Position: 0.217" (5.5mm)
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): AVT34223; AVT32023; AH15629-A; MS118405H; ZMSH03130P00SSC; ZMSH03130T10SSCAH1560619A;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (AC/DC)
HTSUS: 8536.50.7000
Mfr: Panasonic Electric Works
Other Names: -AH1560619,-AH1560619-A-ND
Base Product Number: AH1560619

Buy Now Datasheet
Switches - Limit Switches AH1560619-A
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 1061533-AH1560619-A AH1560619-A
Product Name Switches - Limit Switches Switches - Limit Switches
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 7050 - 7350 Degrees - S9200A-G163-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 7050 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit Switch - limit switch 1 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details
Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details