Panasonic Switches - Limit Switches ASQ10410

Description
Win Source Part Number: 1376152-ASQ10410 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ASQ1 Package: Bulk Product Status: Active Base Product Number: ASQ104 Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 100mA (DC) Circuit: SPDT Switch Function: On-Mom Voltage Rating - DC: 30 V Actuator Type: Round (Pin Plunger) Termination Style: Solder Lug Electrical Life: 200,000 Cycles Operating Force: 153gf Operating Position: 0.330" (8.4mm) Overtravel: 0.087" (2.2mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376152-ASQ10410 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ASQ1 Package: Bulk Product Status: Active Base Product Number: ASQ104 Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 100mA (DC) Circuit: SPDT Switch Function: On-Mom Voltage Rating - DC: 30 V Actuator Type: Round (Pin Plunger) Termination Style: Solder Lug Electrical Life: 200,000 Cycles Operating Force: 153gf Operating Position: 0.330" (8.4mm) Overtravel: 0.087" (2.2mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Limit Switches - 1376152-ASQ10410 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Limit Switches
1376152-ASQ10410
Switches - Limit Switches 1376152-ASQ10410
Win Source Part Number: 1376152-ASQ10410 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ASQ1 Package: Bulk Product Status: Active Base Product Number: ASQ104 Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 100mA (DC) Circuit: SPDT Switch Function: On-Mom Voltage Rating - DC: 30 V Actuator Type: Round (Pin Plunger) Termination Style: Solder Lug Electrical Life: 200,000 Cycles Operating Force: 153gf Operating Position: 0.330" (8.4mm) Overtravel: 0.087" (2.2mm)

Win Source Part Number: 1376152-ASQ10410
Category: Switches - Limit Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: ASQ1
Package: Bulk
Product Status: Active
Base Product Number: ASQ104
Mounting Type: Chassis Mount
HTSUS: 8536.50.7000
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - DC: 30 V
Actuator Type: Round (Pin Plunger)
Termination Style: Solder Lug
Electrical Life: 200,000 Cycles
Operating Force: 153gf
Operating Position: 0.330" (8.4mm)
Overtravel: 0.087" (2.2mm)

Buy Now Datasheet
Switches - Limit Switches ASQ10410
SWITCH SNAP ACT SPDT 100MA 30V

SWITCH SNAP ACT SPDT 100MA 30V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 1376152-ASQ10410 ASQ10410
Product Name Switches - Limit Switches Switches - Limit Switches
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Electromechanical Limit Switch, Rotate From 7050 - 7350 Degrees - S9200A-G163-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 7050 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit Switches - 2695433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Actuator Type Rotary
View Details