Panasonic Switches - Limit Switches ASQM16438

Description
Win Source Part Number: 1376170-ASQM16438 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ASQM1 Package: Bulk Product Status: Active Base Product Number: ASQM16 Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 50mA (DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 16 V Actuator Type: Lever, Simulated Roller Termination Style: Solder Lug Electrical Life: 150,000 Cycles Operating Force: 153gf Operating Position: 0.423" (10.75mm) Overtravel: 0.085" (2.16mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376170-ASQM16438 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ASQM1 Package: Bulk Product Status: Active Base Product Number: ASQM16 Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 50mA (DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 16 V Actuator Type: Lever, Simulated Roller Termination Style: Solder Lug Electrical Life: 150,000 Cycles Operating Force: 153gf Operating Position: 0.423" (10.75mm) Overtravel: 0.085" (2.16mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Limit Switches - 1376170-ASQM16438 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Limit Switches
1376170-ASQM16438
Switches - Limit Switches 1376170-ASQM16438
Win Source Part Number: 1376170-ASQM16438 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ASQM1 Package: Bulk Product Status: Active Base Product Number: ASQM16 Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 50mA (DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 16 V Actuator Type: Lever, Simulated Roller Termination Style: Solder Lug Electrical Life: 150,000 Cycles Operating Force: 153gf Operating Position: 0.423" (10.75mm) Overtravel: 0.085" (2.16mm)

Win Source Part Number: 1376170-ASQM16438
Category: Switches - Limit Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: ASQM1
Package: Bulk
Product Status: Active
Base Product Number: ASQM16
Mounting Type: Chassis Mount
HTSUS: 8536.50.7000
ECCN: EAR99
Current Rating (Amps): 50mA (DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - DC: 16 V
Actuator Type: Lever, Simulated Roller
Termination Style: Solder Lug
Electrical Life: 150,000 Cycles
Operating Force: 153gf
Operating Position: 0.423" (10.75mm)
Overtravel: 0.085" (2.16mm)

Buy Now Datasheet
Switches - Limit Switches ASQM16438
SWITCH SNAP ACT SPST-NO 50MA 16V

SWITCH SNAP ACT SPST-NO 50MA 16V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 1376170-ASQM16438 ASQM16438
Product Name Switches - Limit Switches Switches - Limit Switches
Switch Configuration Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 10650 - 10950 Degrees - S9200A-G163-36 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 10650 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Intralogistics - Light load electric monorail systems - End position - PS116 plunger S200 - PS116-Z12-LR200-S200 -  - Schmersal Inc.
Specs
Normal State Normally Open; Normally Closed
Connections Cable, 6-pole Pre-wired cable
Operating Temp -30 to 80 C (-22 to 176 F)
View Details
Limit Switches - 2695441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Actuator Type Wobble Type (Spring); Coil Spring
View Details