Panasonic Switches - Limit Switches ASQM16430

Description
Win Source Part Number: 1376144-ASQM16430 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ASQM1 Package: Bulk Product Status: Active Base Product Number: ASQM16 Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 50mA (DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 16 V Actuator Type: Round (Pin Plunger) Termination Style: Solder Lug Electrical Life: 150,000 Cycles Operating Force: 122gf Operating Position: 0.280" (7.1mm) Overtravel: 0.065" (1.7mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376144-ASQM16430 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ASQM1 Package: Bulk Product Status: Active Base Product Number: ASQM16 Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 50mA (DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 16 V Actuator Type: Round (Pin Plunger) Termination Style: Solder Lug Electrical Life: 150,000 Cycles Operating Force: 122gf Operating Position: 0.280" (7.1mm) Overtravel: 0.065" (1.7mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Limit Switches - 1376144-ASQM16430 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Limit Switches
1376144-ASQM16430
Switches - Limit Switches 1376144-ASQM16430
Win Source Part Number: 1376144-ASQM16430 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ASQM1 Package: Bulk Product Status: Active Base Product Number: ASQM16 Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 50mA (DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 16 V Actuator Type: Round (Pin Plunger) Termination Style: Solder Lug Electrical Life: 150,000 Cycles Operating Force: 122gf Operating Position: 0.280" (7.1mm) Overtravel: 0.065" (1.7mm)

Win Source Part Number: 1376144-ASQM16430
Category: Switches - Limit Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: ASQM1
Package: Bulk
Product Status: Active
Base Product Number: ASQM16
Mounting Type: Chassis Mount
HTSUS: 8536.50.7000
ECCN: EAR99
Current Rating (Amps): 50mA (DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - DC: 16 V
Actuator Type: Round (Pin Plunger)
Termination Style: Solder Lug
Electrical Life: 150,000 Cycles
Operating Force: 122gf
Operating Position: 0.280" (7.1mm)
Overtravel: 0.065" (1.7mm)

Buy Now Datasheet
Switches - Limit Switches ASQM16430
SWITCH SNAP ACT SPST-NO 50MA 16V

SWITCH SNAP ACT SPST-NO 50MA 16V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 1376144-ASQM16430 ASQM16430
Product Name Switches - Limit Switches Switches - Limit Switches
Switch Configuration Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Pull-wire switches - TQ 315 - TQ315AL-11 -  - Schmersal Inc.
Specs
Normal State Normally Open; Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -30 to 80 C (-22 to 176 F)
View Details
Electromechanical Limit Switch, Rotate From 14250 - 14550 Degrees - S9200A-G163-48 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 14250 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Miniature Limit switch - miniature limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details