Panasonic Snap Action, Limit Switches - AV13653F AV13653F

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 752000-AV13653F Packaging: Bulk Termination Style: Quick Connect - 0.250" (6.3mm) Mounting Style: Chassis Mount Ingress Protection: IP40 Voltage Rating - AC: 125V Circuit: DPST-NO Switch Function: Off-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 100,000 Cycles Operating Force: 800gf Mechanical Life: 1,000,000 Cycles Overtravel: 0.083" (2.1mm) Operating Position: 0.500" (12.7mm) Categories: Switches Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC)
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 752000-AV13653F Packaging: Bulk Termination Style: Quick Connect - 0.250" (6.3mm) Mounting Style: Chassis Mount Ingress Protection: IP40 Voltage Rating - AC: 125V Circuit: DPST-NO Switch Function: Off-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 100,000 Cycles Operating Force: 800gf Mechanical Life: 1,000,000 Cycles Overtravel: 0.083" (2.1mm) Operating Position: 0.500" (12.7mm) Categories: Switches Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Snap Action, Limit Switches - AV13653F
752000-AV13653F
Snap Action, Limit Switches - AV13653F 752000-AV13653F
Manufacturer: Panasonic Electric Works Win Source Part Number: 752000-AV13653F Packaging: Bulk Termination Style: Quick Connect - 0.250" (6.3mm) Mounting Style: Chassis Mount Ingress Protection: IP40 Voltage Rating - AC: 125V Circuit: DPST-NO Switch Function: Off-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 100,000 Cycles Operating Force: 800gf Mechanical Life: 1,000,000 Cycles Overtravel: 0.083" (2.1mm) Operating Position: 0.500" (12.7mm) Categories: Switches Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 752000-AV13653F
Packaging: Bulk
Termination Style: Quick Connect - 0.250" (6.3mm)
Mounting Style: Chassis Mount
Ingress Protection: IP40
Voltage Rating - AC: 125V
Circuit: DPST-NO
Switch Function: Off-Mom
Actuator Type: Round (Pin Plunger)
Electrical Life: 100,000 Cycles
Operating Force: 800gf
Mechanical Life: 1,000,000 Cycles
Overtravel: 0.083" (2.1mm)
Operating Position: 0.500" (12.7mm)
Categories: Switches
Temperature Range - Operating: -25°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A (AC)

Buy Now
Switches - Limit Switches AV13653F
SWITCH SNAP ACT DPST-NO 10A 125V

SWITCH SNAP ACT DPST-NO 10A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 752000-AV13653F AV13653F
Product Name Snap Action, Limit Switches - AV13653F Switches - Limit Switches
Switch Configuration Double Pole, Single Throw (DPST); DPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Pull-wire emergency stop switches - EX-ZQ 900 - EX-ZQ 900-02-3D -  - Schmersal Inc.
Specs
Normal State Normally Open; Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -20 to 55 C (-4 to 131 F)
View Details
Limit Switches - 2695422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Actuator Type Rotary
View Details
Electromechanical Limit Switch, Rotate From 7050 - 7350 Degrees - S9200A-G163-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 7050 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details