Win Source Part Number: 1183197-AH16809-A
Category: Switches>Limit Switches
Series: AH1
Termination Style: Solder Lug
Package: Tube
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 50
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round (Pin Plunger)
Electrical Life: 30,000 Cycles
Operating Force: 74gf
Mechanical Life: 1,000,000 Cycles
Release Force: 10gf
Pretravel: 0.020" (0.5mm)
Differential Travel: 0.005" (0.12mm)
Overtravel: 0.010" (0.25mm)
Operating Position: 0.217" (5.5mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): AH16809A;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A (AC/DC)
HTSUS: 8536.50.7000
Mfr: Panasonic Electric Works
Other Names: AH16809A,255-4106-5,
Base Product Number: AH16809
SWITCH SNAP ACTION SPDT 1A 125V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1183197-AH16809-A | AH16809-A |
| Product Name | Switches - Limit Switches | Switches - Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |