Manufacturer: Panasonic Electric Works
Win Source Part Number: 1323793-ASQ10418
Category: Switches>Limit Switches
Packaging: Bulk
Termination Style: Solder Lug
Voltage Rating - DC: 30 V
Standard Package: 1,000
Mounting: Chassis Mount
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Simulated Roller
Electrical Life: 200,000 Cycles
Operating Force: 153gf
Overtravel: 0.110" (2.8mm)
Operating Position: 0.472" (12.0mm)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
HTSUS: 8536.50.7000
Other Part Number: ASQ10418-ND,255-6482
Base Product Number: ASQ104
RoHS Status: RoHS Compliant
SWITCH SNAP ACT SPDT 100MA 30V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1323793-ASQ10418 | ASQ10418 |
| Product Name | Switches - Limit Switches | Switches - Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |