Panasonic Switches - Limit Switches ASQ10330

Description
Win Source Part Number: 1376158-ASQ10330 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ASQ1 Package: Bulk Product Status: Active Base Product Number: ASQ103 Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 100mA (DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 30 V Actuator Type: Round (Pin Plunger) Termination Style: Wire Leads Electrical Life: 200,000 Cycles Operating Force: 153gf Operating Position: 0.330" (8.4mm) Overtravel: 0.087" (2.2mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376158-ASQ10330 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ASQ1 Package: Bulk Product Status: Active Base Product Number: ASQ103 Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 100mA (DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 30 V Actuator Type: Round (Pin Plunger) Termination Style: Wire Leads Electrical Life: 200,000 Cycles Operating Force: 153gf Operating Position: 0.330" (8.4mm) Overtravel: 0.087" (2.2mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Limit Switches - 1376158-ASQ10330 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Limit Switches
1376158-ASQ10330
Switches - Limit Switches 1376158-ASQ10330
Win Source Part Number: 1376158-ASQ10330 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ASQ1 Package: Bulk Product Status: Active Base Product Number: ASQ103 Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 100mA (DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 30 V Actuator Type: Round (Pin Plunger) Termination Style: Wire Leads Electrical Life: 200,000 Cycles Operating Force: 153gf Operating Position: 0.330" (8.4mm) Overtravel: 0.087" (2.2mm)

Win Source Part Number: 1376158-ASQ10330
Category: Switches - Limit Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: ASQ1
Package: Bulk
Product Status: Active
Base Product Number: ASQ103
Mounting Type: Chassis Mount
HTSUS: 8536.50.7000
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - DC: 30 V
Actuator Type: Round (Pin Plunger)
Termination Style: Wire Leads
Electrical Life: 200,000 Cycles
Operating Force: 153gf
Operating Position: 0.330" (8.4mm)
Overtravel: 0.087" (2.2mm)

Buy Now Datasheet
Switches - Limit Switches ASQ10330
SWITCH SNAP SPST-NO 100MA 30V

SWITCH SNAP SPST-NO 100MA 30V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 1376158-ASQ10330 ASQ10330
Product Name Switches - Limit Switches Switches - Limit Switches
Switch Configuration Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 6750 - 7050 Degrees - S9200A-G163-23 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 6750 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch metal encapsulated - limit switch metal encapsulated - BARTEC
Specs
Operating Temp -28.89 to 15.56 C (-20 to 60 F)
View Details