Manufacturer: Panasonic
Win Source Part Number: 912292-AV4044
Series: AV4
Operating Temperature Range: -25°C ~ 80°C
Features: Switch SPDT Chassis Mount
Package: Bulk
Mounting: Chassis Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.50.7000
Other Part Number: AV4044-ND, 255-3400
SWITCH SNAP ACT SPDT 500MA 30V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 912292-AV4044 | AV4044 |
| Product Name | Snap Action, Limit Switches - AV4044 | Switches - Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |