Limit Switch
SWITCH SNAP ACTION SPDT 5A 250V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 8279172 | Z7075-ND | D4C-1231 | 08R7797 | D4C-1231 |
| Product Name | Limit Switches | Limit Switches | Limit Switches | Limit Switch Omron Industrial Automation | Switches - Limit Switches |
| Normal State | Normally Open; Normally Closed | ||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | ||
| Linear Actuator Types | Pushbutton or Plunger; Plunger | ||||
| Connections | Screw Terminal | Integral Cable; Cable Leads | |||
| Operating Temp | -10 C (14 F) | -10 to 70 C (14 to 158 F) |