LIMIT SWITCH
SWITCH SNAP ACTION SPDT 5A 250V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | Z7083-ND | 96H7568 | D4C-1332 | D4C-1332 |
| Product Name | Limit Switches | Limit Switch Omron Industrial Automation | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | Integral Cable; Cable Leads | |||
| Operating Temp | -10 to 70 C (14 to 158 F) | |||
| Maximum Current Rating | 4 to 5 amps | 5 amps | 5 amps |