SWITCH SNAP ACTION SPDT 5A 250V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | Z11941-ND | D4C-1301 | D4C-1301 |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | Integral Cable; Cable Leads | ||
| Operating Temp | -10 to 70 C (14 to 158 F) | ||
| Maximum Current Rating | 4 to 5 amps | 5 amps |