SG-100 -- CONDUIT BODY GASKET
O-Z/Gedney
Conduit Body Gasket
SG-100
Description
VELBUNA MATERIAL
SCREW-ON COVER TYPE
1 INCH TRADE SIZE
SPEC 5[TM] BRAND
TEMPERATURE RATING 100 DEG C
Description
VELBUNA MATERIAL
SCREW-ON COVER TYPE
1 INCH TRADE SIZE
SPEC 5[TM] BRAND
TEMPERATURE RATING 100 DEG C
Datasheet
Suppliers
VELBUNA MATERIAL
SCREW-ON COVER TYPE
1 INCH TRADE SIZE
SPEC 5[TM] BRAND
TEMPERATURE RATING 100 DEG C
- VELBUNA MATERIAL
- SCREW-ON COVER TYPE
- 1 INCH TRADE SIZE
- SPEC 5[TM] BRAND
- TEMPERATURE RATING 100 DEG C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SG-100 |
|
Product Name
|
Conduit Body Gasket |
|
Fitting Type
|
Conduit Body Gasket
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Elbow; 90° elbow
Size
0.9843 inch (25 mm)
Material
Nickel plated brass
View Details