O-Z/Gedney Explosionproof Reducer Bushing RB-330A

Description
THREADED, FLUSH MOUNT TYPE ALUMINUM MATERIAL 13/16 INCH 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2 GROUP A B C D, CLASS I ZONE 1 2 GROUP IIA IIB IIC, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE FINISH NATURAL APPLICABLE STANDARD NEC 500 TO 503/505 USED ON RIGID CONDUIT/IMC RB MODEL
Datasheet
Description
THREADED, FLUSH MOUNT TYPE ALUMINUM MATERIAL 13/16 INCH 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2 GROUP A B C D, CLASS I ZONE 1 2 GROUP IIA IIB IIC, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE FINISH NATURAL APPLICABLE STANDARD NEC 500 TO 503/505 USED ON RIGID CONDUIT/IMC RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Reducer Bushing - RB-330A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Reducer Bushing
RB-330A
Explosionproof Reducer Bushing RB-330A
THREADED, FLUSH MOUNT TYPE ALUMINUM MATERIAL 13/16 INCH 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2 GROUP A B C D, CLASS I ZONE 1 2 GROUP IIA IIB IIC, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE FINISH NATURAL APPLICABLE STANDARD NEC 500 TO 503/505 USED ON RIGID CONDUIT/IMC RB MODEL
  • THREADED, FLUSH MOUNT TYPE
  • ALUMINUM MATERIAL
  • 13/16 INCH
  • 1/2 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 2 GROUP A B C D, CLASS I ZONE 1 2 GROUP IIA IIB IIC, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE
  • FINISH NATURAL
  • APPLICABLE STANDARD NEC 500 TO 503/505
  • USED ON RIGID CONDUIT/IMC
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number RB-330A
Product Name Explosionproof Reducer Bushing
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 228867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details