O-Z/Gedney Rigid/EMT Conduit Locknut SLG-400S

Description
SEALING TYPE ZINC PLATED STEEL MATERIAL 8 TPI THREADED INSTALLATION 5-1/4 INCH DIAMETER 3/8 INCH THICKNESS 4 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 INCLUDES INTEGRALLY FUSED PVC GASKET SLG MODEL
Datasheet
Description
SEALING TYPE ZINC PLATED STEEL MATERIAL 8 TPI THREADED INSTALLATION 5-1/4 INCH DIAMETER 3/8 INCH THICKNESS 4 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 INCLUDES INTEGRALLY FUSED PVC GASKET SLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - SLG-400S - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Locknut
SLG-400S
Rigid/EMT Conduit Locknut SLG-400S
SEALING TYPE ZINC PLATED STEEL MATERIAL 8 TPI THREADED INSTALLATION 5-1/4 INCH DIAMETER 3/8 INCH THICKNESS 4 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 INCLUDES INTEGRALLY FUSED PVC GASKET SLG MODEL
  • SEALING TYPE
  • ZINC PLATED STEEL MATERIAL
  • 8 TPI THREADED INSTALLATION
  • 5-1/4 INCH DIAMETER
  • 3/8 INCH THICKNESS
  • 4 INCH TRADE SIZE
  • OILTIGHT, RAINTIGHT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • INCLUDES INTEGRALLY FUSED PVC GASKET
  • SLG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number SLG-400S
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details