O-Z/Gedney Rigid PVC Conduit End Bell TNS-200

Description
MALLEABLE/DUCTILE IRON MATERIAL HOT-DIP GALVANIZED FINISH 200 STANDARD PACKAGE 2 INCH TRADE SIZE BELL HEIGHT 1-1/2 INCH OVERALL DIMENSION 4-5/8 INCH DIA X 2-1/16 INCH L CONNECTION TYPE THREADED USED ON CONDUIT RIGID/IMC TNS MODEL
Datasheet
Description
MALLEABLE/DUCTILE IRON MATERIAL HOT-DIP GALVANIZED FINISH 200 STANDARD PACKAGE 2 INCH TRADE SIZE BELL HEIGHT 1-1/2 INCH OVERALL DIMENSION 4-5/8 INCH DIA X 2-1/16 INCH L CONNECTION TYPE THREADED USED ON CONDUIT RIGID/IMC TNS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit End Bell - TNS-200 - O-Z/Gedney
St. Louis, MO, USA
Rigid PVC Conduit End Bell
TNS-200
Rigid PVC Conduit End Bell TNS-200
MALLEABLE/DUCTILE IRON MATERIAL HOT-DIP GALVANIZED FINISH 200 STANDARD PACKAGE 2 INCH TRADE SIZE BELL HEIGHT 1-1/2 INCH OVERALL DIMENSION 4-5/8 INCH DIA X 2-1/16 INCH L CONNECTION TYPE THREADED USED ON CONDUIT RIGID/IMC TNS MODEL
  • MALLEABLE/DUCTILE IRON MATERIAL
  • HOT-DIP GALVANIZED FINISH
  • 200 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • BELL HEIGHT 1-1/2 INCH
  • OVERALL DIMENSION 4-5/8 INCH DIA X 2-1/16 INCH L
  • CONNECTION TYPE THREADED
  • USED ON CONDUIT RIGID/IMC
  • TNS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number TNS-200
Product Name Rigid PVC Conduit End Bell
Fitting Type Rigid PVC Conduit End Bell
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 1240079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details