O-Z/Gedney Rigid/EMT Conduit Reducer RW-10S

Description
FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 1.37 INCH ID X 2.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 514B, CSA C22.2 APPROVAL APPLICABLE STANDARD NEMA FB-1 RW MODEL
Datasheet
Description
FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 1.37 INCH ID X 2.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 514B, CSA C22.2 APPROVAL APPLICABLE STANDARD NEMA FB-1 RW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW-10S - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Reducer
RW-10S
Rigid/EMT Conduit Reducer RW-10S
FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 1.37 INCH ID X 2.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 514B, CSA C22.2 APPROVAL APPLICABLE STANDARD NEMA FB-1 RW MODEL
  • FLAT TYPE
  • ZINC PRE GALVANIZED STEEL MATERIAL
  • 1.37 INCH ID X 2.5 INCH OD SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • APPLICABLE STANDARD NEMA FB-1
  • RW MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number RW-10S
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details