O-Z/Gedney Explosionproof Conduit Elbow Union UNAM-100

Description
GRAY IRON MATERIAL ZINC PLATED FINISH 5-1/4 INCH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 2-1/2 INCH DIAMETER CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE UNAM MODEL
Datasheet
Description
GRAY IRON MATERIAL ZINC PLATED FINISH 5-1/4 INCH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 2-1/2 INCH DIAMETER CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE UNAM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow Union - UNAM-100 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Elbow Union
UNAM-100
Explosionproof Conduit Elbow Union UNAM-100
GRAY IRON MATERIAL ZINC PLATED FINISH 5-1/4 INCH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 2-1/2 INCH DIAMETER CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE UNAM MODEL
  • GRAY IRON MATERIAL
  • ZINC PLATED FINISH
  • 5-1/4 INCH
  • MALE TO FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 2-1/2 INCH DIAMETER
  • CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE
  • 1 INCH TRADE SIZE
  • UNAM MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number UNAM-100
Product Name Explosionproof Conduit Elbow Union
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 2025330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details