O-Z/Gedney Explosionproof Standard Conduit Union UNF-400A

Description
FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 4-1/8 INCH UL 886, CSA C22.2 APPROVAL 6-3/16 INCH DIAMETER 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE SIZE IN INCH - UOM IN UNF MODEL
Datasheet
Description
FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 4-1/8 INCH UL 886, CSA C22.2 APPROVAL 6-3/16 INCH DIAMETER 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE SIZE IN INCH - UOM IN UNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNF-400A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Standard Conduit Union
UNF-400A
Explosionproof Standard Conduit Union UNF-400A
FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 4-1/8 INCH UL 886, CSA C22.2 APPROVAL 6-3/16 INCH DIAMETER 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE SIZE IN INCH - UOM IN UNF MODEL
  • FEMALE/FEMALE TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 4-1/8 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 6-3/16 INCH DIAMETER
  • 4 INCH TRADE SIZE
  • 4 TRADE SIZE IN INCH
  • APPLICABLE STANDARD NEC 500-503
  • TRADE SIZE IN INCH - UOM IN
  • UNF MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number UNF-400A
Product Name Explosionproof Standard Conduit Union
Fitting Type Coupling; Explosionproof Standard Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details