O-Z/Gedney Explosionproof Standard Conduit Union UNY-50A

Description
MALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 2-1/4 INCH UL 886, CSA C22.2 APPROVAL 1-1/2 INCH DIAMETER 1/2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES, WITHOUT ROTATION OF CONDUITS, ALLOWS FUTURE ACCESS AND REMOVAL OF SYSTEM COMPONENTS UNY MODEL
Datasheet
Description
MALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 2-1/4 INCH UL 886, CSA C22.2 APPROVAL 1-1/2 INCH DIAMETER 1/2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES, WITHOUT ROTATION OF CONDUITS, ALLOWS FUTURE ACCESS AND REMOVAL OF SYSTEM COMPONENTS UNY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNY-50A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Standard Conduit Union
UNY-50A
Explosionproof Standard Conduit Union UNY-50A
MALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 2-1/4 INCH UL 886, CSA C22.2 APPROVAL 1-1/2 INCH DIAMETER 1/2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES, WITHOUT ROTATION OF CONDUITS, ALLOWS FUTURE ACCESS AND REMOVAL OF SYSTEM COMPONENTS UNY MODEL
  • MALE/FEMALE TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 2-1/4 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 1-1/2 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES, WITHOUT ROTATION OF CONDUITS, ALLOWS FUTURE ACCESS AND REMOVAL OF SYSTEM COMPONENTS
  • UNY MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number UNY-50A
Product Name Explosionproof Standard Conduit Union
Fitting Type Coupling; Explosionproof Standard Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 4711388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details