O-Z/Gedney Rigid/EMT Conduit Coupling SSP-500

Description
THREADED SPLIT TYPE ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL 3-1/2 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6-3/8 INCH DIAMETER 5 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 7-1/4 INCH SSP MODEL
Datasheet
Description
THREADED SPLIT TYPE ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL 3-1/2 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6-3/8 INCH DIAMETER 5 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 7-1/4 INCH SSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - SSP-500 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Coupling
SSP-500
Rigid/EMT Conduit Coupling SSP-500
THREADED SPLIT TYPE ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL 3-1/2 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6-3/8 INCH DIAMETER 5 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 7-1/4 INCH SSP MODEL
  • THREADED SPLIT TYPE
  • ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL
  • 3-1/2 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 6-3/8 INCH DIAMETER
  • 5 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • WIDTH 7-1/4 INCH
  • SSP MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number SSP-500
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8726110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details