O-Z/Gedney Rigid/EMT Conduit Bushing SB-500

Description
THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 5 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION PROTECT INSULATED CONDUCTORS FROM ABRASION DURING PULLING AND FROM MECHANICAL VIBRATION, PROVIDE A VOLTAGE GRADIENT BETWEEN LIVE CONDUCTORS AND GROUND AT THE POINT OF ELECTRICAL AN SB MODEL
Datasheet
Description
THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 5 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION PROTECT INSULATED CONDUCTORS FROM ABRASION DURING PULLING AND FROM MECHANICAL VIBRATION, PROVIDE A VOLTAGE GRADIENT BETWEEN LIVE CONDUCTORS AND GROUND AT THE POINT OF ELECTRICAL AN SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - SB-500 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
SB-500
Rigid/EMT Conduit Bushing SB-500
THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 5 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION PROTECT INSULATED CONDUCTORS FROM ABRASION DURING PULLING AND FROM MECHANICAL VIBRATION, PROVIDE A VOLTAGE GRADIENT BETWEEN LIVE CONDUCTORS AND GROUND AT THE POINT OF ELECTRICAL AN SB MODEL
  • THREADLESS TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-1/4 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 6-1/4 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 5 INCH TRADE SIZE
  • THERMOSET PHENOLIC INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • APPLICATION PROTECT INSULATED CONDUCTORS FROM ABRASION DURING PULLING AND FROM MECHANICAL VIBRATION, PROVIDE A VOLTAGE GRADIENT BETWEEN LIVE CONDUCTORS AND GROUND AT THE POINT OF ELECTRICAL AN
  • SB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number SB-500
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 4711271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details