O-Z/Gedney Explosionproof Standard Conduit Union UNY-400A

Description
MALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 5-5/8 INCH UL 886, CSA C22.2 APPROVAL 6-3/16 INCH DIAMETER 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE SIZE IN INCH - UOM IN UNY MODEL
Datasheet
Description
MALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 5-5/8 INCH UL 886, CSA C22.2 APPROVAL 6-3/16 INCH DIAMETER 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE SIZE IN INCH - UOM IN UNY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNY-400A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Standard Conduit Union
UNY-400A
Explosionproof Standard Conduit Union UNY-400A
MALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 5-5/8 INCH UL 886, CSA C22.2 APPROVAL 6-3/16 INCH DIAMETER 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE SIZE IN INCH - UOM IN UNY MODEL
  • MALE/FEMALE TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 5-5/8 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 6-3/16 INCH DIAMETER
  • 4 INCH TRADE SIZE
  • 4 TRADE SIZE IN INCH
  • APPLICABLE STANDARD NEC 500-503
  • TRADE SIZE IN INCH - UOM IN
  • UNY MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number UNY-400A
Product Name Explosionproof Standard Conduit Union
Fitting Type Coupling; Explosionproof Standard Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 2535272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Galvanized Steel; Galvanised Steel
View Details