O-Z/Gedney Explosionproof Conduit Elbow Union UNAM-50

Description
GRAY IRON MATERIAL ZINC PLATED FINISH 4 INCH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1-7/8 INCH DIAMETER CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1/2 INCH TRADE SIZE UNAM MODEL
Datasheet
Description
GRAY IRON MATERIAL ZINC PLATED FINISH 4 INCH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1-7/8 INCH DIAMETER CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1/2 INCH TRADE SIZE UNAM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow Union - UNAM-50 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Elbow Union
UNAM-50
Explosionproof Conduit Elbow Union UNAM-50
GRAY IRON MATERIAL ZINC PLATED FINISH 4 INCH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1-7/8 INCH DIAMETER CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1/2 INCH TRADE SIZE UNAM MODEL
  • GRAY IRON MATERIAL
  • ZINC PLATED FINISH
  • 4 INCH
  • MALE TO FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 1-7/8 INCH DIAMETER
  • CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • UNAM MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number UNAM-50
Product Name Explosionproof Conduit Elbow Union
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2650006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6693 inch (17 mm)
Material Nylon; Polyamide
View Details