O-Z/Gedney Explosionproof Reducer Bushing RB-327S

Description
THREADED, FLUSH MOUNT TYPE STEEL MATERIAL 13/16 INCH 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2 GROUP A B C D, CLASS I ZONE 1 2 GROUP IIA IIB IIC, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE FINISH ZINC ELECTROPLATED APPLICABLE STANDARD NEC 500 TO 503/505 USED ON RIGID CONDUIT/IMC RB MODEL
Datasheet
Description
THREADED, FLUSH MOUNT TYPE STEEL MATERIAL 13/16 INCH 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2 GROUP A B C D, CLASS I ZONE 1 2 GROUP IIA IIB IIC, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE FINISH ZINC ELECTROPLATED APPLICABLE STANDARD NEC 500 TO 503/505 USED ON RIGID CONDUIT/IMC RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Reducer Bushing - RB-327S - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Reducer Bushing
RB-327S
Explosionproof Reducer Bushing RB-327S
THREADED, FLUSH MOUNT TYPE STEEL MATERIAL 13/16 INCH 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2 GROUP A B C D, CLASS I ZONE 1 2 GROUP IIA IIB IIC, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE FINISH ZINC ELECTROPLATED APPLICABLE STANDARD NEC 500 TO 503/505 USED ON RIGID CONDUIT/IMC RB MODEL
  • THREADED, FLUSH MOUNT TYPE
  • STEEL MATERIAL
  • 13/16 INCH
  • 1-1/4 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 2 GROUP A B C D, CLASS I ZONE 1 2 GROUP IIA IIB IIC, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE
  • FINISH ZINC ELECTROPLATED
  • APPLICABLE STANDARD NEC 500 TO 503/505
  • USED ON RIGID CONDUIT/IMC
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number RB-327S
Product Name Explosionproof Reducer Bushing
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details