O-Z/Gedney Explosionproof Conduit Reducer Coupling REC-2515

Description
MALLEABLE IRON MATERIAL 3-9/16 INCH DIA X 2-1/2 INCH L SIZE 1-1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL CLASS I DIV 1 2 GROUP A B C D, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF FINISH ZINC ELECTROPLATED APPLICABLE STANDARD NEC 500 TO 503/505 REC MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 3-9/16 INCH DIA X 2-1/2 INCH L SIZE 1-1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL CLASS I DIV 1 2 GROUP A B C D, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF FINISH ZINC ELECTROPLATED APPLICABLE STANDARD NEC 500 TO 503/505 REC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Reducer Coupling - REC-2515 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Reducer Coupling
REC-2515
Explosionproof Conduit Reducer Coupling REC-2515
MALLEABLE IRON MATERIAL 3-9/16 INCH DIA X 2-1/2 INCH L SIZE 1-1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL CLASS I DIV 1 2 GROUP A B C D, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF FINISH ZINC ELECTROPLATED APPLICABLE STANDARD NEC 500 TO 503/505 REC MODEL
  • MALLEABLE IRON MATERIAL
  • 3-9/16 INCH DIA X 2-1/2 INCH L SIZE
  • 1-1/2 INCH SMALL END TRADE SIZE
  • 2-1/2 INCH LARGE END TRADE SIZE
  • CSA C22.2 APPROVAL
  • CLASS I DIV 1 2 GROUP A B C D, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE
  • CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF
  • FINISH ZINC ELECTROPLATED
  • APPLICABLE STANDARD NEC 500 TO 503/505
  • REC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number REC-2515
Product Name Explosionproof Conduit Reducer Coupling
Fitting Type Coupling; Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1834068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.97 inch (50 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details