O-Z/Gedney Rigid/EMT Conduit Reducer REC-1005S

Description
ZINC PLATED STEEL MATERIAL 1-13/16 INCH DIA X 1-13/16 INCH L SIZE 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL INSTALLATION THREADED REC MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL 1-13/16 INCH DIA X 1-13/16 INCH L SIZE 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL INSTALLATION THREADED REC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - REC-1005S - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Reducer
REC-1005S
Rigid/EMT Conduit Reducer REC-1005S
ZINC PLATED STEEL MATERIAL 1-13/16 INCH DIA X 1-13/16 INCH L SIZE 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL INSTALLATION THREADED REC MODEL
  • ZINC PLATED STEEL MATERIAL
  • 1-13/16 INCH DIA X 1-13/16 INCH L SIZE
  • 1/2 INCH SMALL END TRADE SIZE
  • 1 INCH LARGE END TRADE SIZE
  • CSA C22.2 APPROVAL
  • INSTALLATION THREADED
  • REC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number REC-1005S
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details