O-Z/Gedney Rigid/EMT Conduit Reducer RB-357A

Description
NATURAL FINISHED ALUMINUM MATERIAL 1-1/2 INCH L SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL INSTALLATION THREADED FLUSH MOUNT RB MODEL
Datasheet
Description
NATURAL FINISHED ALUMINUM MATERIAL 1-1/2 INCH L SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL INSTALLATION THREADED FLUSH MOUNT RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RB-357A - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Reducer
RB-357A
Rigid/EMT Conduit Reducer RB-357A
NATURAL FINISHED ALUMINUM MATERIAL 1-1/2 INCH L SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL INSTALLATION THREADED FLUSH MOUNT RB MODEL
  • NATURAL FINISHED ALUMINUM MATERIAL
  • 1-1/2 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3-1/2 INCH SMALL END TRADE SIZE
  • 4 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • INSTALLATION THREADED FLUSH MOUNT
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number RB-357A
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 619979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details