O-Z/Gedney Rigid/EMT Conduit Coupling SSP-350

Description
THREADED SPLIT TYPE ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL 3-1/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-9/16 INCH DIAMETER 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 5-3/4 INCH SSP MODEL
Datasheet
Description
THREADED SPLIT TYPE ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL 3-1/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-9/16 INCH DIAMETER 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 5-3/4 INCH SSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - SSP-350 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Coupling
SSP-350
Rigid/EMT Conduit Coupling SSP-350
THREADED SPLIT TYPE ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL 3-1/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-9/16 INCH DIAMETER 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 5-3/4 INCH SSP MODEL
  • THREADED SPLIT TYPE
  • ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL
  • 3-1/4 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 4-9/16 INCH DIAMETER
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • WIDTH 5-3/4 INCH
  • SSP MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number SSP-350
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details