SGN-200 -- CONDUIT BODY GASKET
O-Z/Gedney
Conduit Body Gasket
SGN-200
Description
CLOSED CELL NEOPRENE MATERIAL
SCREW-ON COVER TYPE
2 INCH TRADE SIZE
SPEC 5[TM] BRAND
TEMPERATURE RATING 100 DEG C
Description
CLOSED CELL NEOPRENE MATERIAL
SCREW-ON COVER TYPE
2 INCH TRADE SIZE
SPEC 5[TM] BRAND
TEMPERATURE RATING 100 DEG C
Datasheet
Suppliers
CLOSED CELL NEOPRENE MATERIAL
SCREW-ON COVER TYPE
2 INCH TRADE SIZE
SPEC 5[TM] BRAND
TEMPERATURE RATING 100 DEG C
- CLOSED CELL NEOPRENE MATERIAL
- SCREW-ON COVER TYPE
- 2 INCH TRADE SIZE
- SPEC 5[TM] BRAND
- TEMPERATURE RATING 100 DEG C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SGN-200 |
|
Product Name
|
Conduit Body Gasket |
|
Fitting Type
|
Conduit Body Gasket
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Lock ring
Size
0.7874 inch (20 mm)
Material
Steel; Steel
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details