O-Z/Gedney Grounding Bushing SBLG-0722

Description
ZINC PLATED MALLEABLE IRON/STEEL BODY, STAINLESS STEEL CLAMP SCREW MATERIAL 5/8 INCH THREADLESS RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 1-3/8 INCH DIAMETER 3/4 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY IN, TIN PLATED COPPER SADDLE LUG TYPE COPPER PLUS[T] BRAND INSTALLATION SET SCREW SBLG MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON/STEEL BODY, STAINLESS STEEL CLAMP SCREW MATERIAL 5/8 INCH THREADLESS RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 1-3/8 INCH DIAMETER 3/4 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY IN, TIN PLATED COPPER SADDLE LUG TYPE COPPER PLUS[T] BRAND INSTALLATION SET SCREW SBLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - SBLG-0722 - O-Z/Gedney
St. Louis, MO, USA
Grounding Bushing
SBLG-0722
Grounding Bushing SBLG-0722
ZINC PLATED MALLEABLE IRON/STEEL BODY, STAINLESS STEEL CLAMP SCREW MATERIAL 5/8 INCH THREADLESS RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 1-3/8 INCH DIAMETER 3/4 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY IN, TIN PLATED COPPER SADDLE LUG TYPE COPPER PLUS[T] BRAND INSTALLATION SET SCREW SBLG MODEL
  • ZINC PLATED MALLEABLE IRON/STEEL BODY, STAINLESS STEEL CLAMP SCREW MATERIAL
  • 5/8 INCH
  • THREADLESS RIGID CONDUIT/IMC USED ON
  • 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 467, UL 514B, CSA 22.2 APPROVAL
  • 1-3/8 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • PHENOLIC INSULATED THROAT TYPE
  • LAY IN, TIN PLATED COPPER SADDLE LUG TYPE
  • COPPER PLUS[T] BRAND
  • INSTALLATION SET SCREW
  • SBLG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number SBLG-0722
Product Name Grounding Bushing
Fitting Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 606125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details