O-Z/Gedney Rigid PVC Conduit End Bell TNS-600

Description
MALLEABLE/DUCTILE IRON MATERIAL HOT-DIP GALVANIZED FINISH 600 STANDARD PACKAGE 6 INCH TRADE SIZE BELL HEIGHT 2-7/8 INCH OVERALL DIMENSION 9-5/8 INCH DIA X 3-7/8 INCH L CONNECTION TYPE THREADED USED ON CONDUIT RIGID/IMC TNS MODEL
Datasheet
Description
MALLEABLE/DUCTILE IRON MATERIAL HOT-DIP GALVANIZED FINISH 600 STANDARD PACKAGE 6 INCH TRADE SIZE BELL HEIGHT 2-7/8 INCH OVERALL DIMENSION 9-5/8 INCH DIA X 3-7/8 INCH L CONNECTION TYPE THREADED USED ON CONDUIT RIGID/IMC TNS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit End Bell - TNS-600 - O-Z/Gedney
St. Louis, MO, USA
Rigid PVC Conduit End Bell
TNS-600
Rigid PVC Conduit End Bell TNS-600
MALLEABLE/DUCTILE IRON MATERIAL HOT-DIP GALVANIZED FINISH 600 STANDARD PACKAGE 6 INCH TRADE SIZE BELL HEIGHT 2-7/8 INCH OVERALL DIMENSION 9-5/8 INCH DIA X 3-7/8 INCH L CONNECTION TYPE THREADED USED ON CONDUIT RIGID/IMC TNS MODEL
  • MALLEABLE/DUCTILE IRON MATERIAL
  • HOT-DIP GALVANIZED FINISH
  • 600 STANDARD PACKAGE
  • 6 INCH TRADE SIZE
  • BELL HEIGHT 2-7/8 INCH
  • OVERALL DIMENSION 9-5/8 INCH DIA X 3-7/8 INCH L
  • CONNECTION TYPE THREADED
  • USED ON CONDUIT RIGID/IMC
  • TNS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number TNS-600
Product Name Rigid PVC Conduit End Bell
Fitting Type Rigid PVC Conduit End Bell
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details