O-Z/Gedney Explosionproof Conduit Elbow Union UNA-100

Description
GRAY IRON MATERIAL ZINC ELECTROPLATE FINISH 5.25 INCH FEMALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 5.5 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE 360 DEGREE BEND ANGLE USED ON THREADED RIGID METAL CONDUIT AND IMC
Datasheet
Description
GRAY IRON MATERIAL ZINC ELECTROPLATE FINISH 5.25 INCH FEMALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 5.5 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE 360 DEGREE BEND ANGLE USED ON THREADED RIGID METAL CONDUIT AND IMC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow Union - UNA-100 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Elbow Union
UNA-100
Explosionproof Conduit Elbow Union UNA-100
GRAY IRON MATERIAL ZINC ELECTROPLATE FINISH 5.25 INCH FEMALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 5.5 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE 360 DEGREE BEND ANGLE USED ON THREADED RIGID METAL CONDUIT AND IMC
  • GRAY IRON MATERIAL
  • ZINC ELECTROPLATE FINISH
  • 5.25 INCH
  • FEMALE TO FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 5.5 INCH DIAMETER
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1 INCH TRADE SIZE
  • 360 DEGREE BEND ANGLE
  • USED ON THREADED RIGID METAL CONDUIT AND IMC
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number UNA-100
Product Name Explosionproof Conduit Elbow Union
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 754192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Cold Rolled Steel
View Details