O-Z/Gedney Rigid PVC Conduit End Bell TNS-300

Description
MALLEABLE/DUCTILE IRON MATERIAL HOT-DIP GALVANIZED FINISH 300 STANDARD PACKAGE 3 INCH TRADE SIZE BELL HEIGHT 2-3/8 INCH OVERALL DIMENSION 6-3/8 INCH DIA X 3-1/8 INCH L CONNECTION TYPE THREADED USED ON CONDUIT RIGID/IMC TNS MODEL
Datasheet
Description
MALLEABLE/DUCTILE IRON MATERIAL HOT-DIP GALVANIZED FINISH 300 STANDARD PACKAGE 3 INCH TRADE SIZE BELL HEIGHT 2-3/8 INCH OVERALL DIMENSION 6-3/8 INCH DIA X 3-1/8 INCH L CONNECTION TYPE THREADED USED ON CONDUIT RIGID/IMC TNS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit End Bell - TNS-300 - O-Z/Gedney
St. Louis, MO, USA
Rigid PVC Conduit End Bell
TNS-300
Rigid PVC Conduit End Bell TNS-300
MALLEABLE/DUCTILE IRON MATERIAL HOT-DIP GALVANIZED FINISH 300 STANDARD PACKAGE 3 INCH TRADE SIZE BELL HEIGHT 2-3/8 INCH OVERALL DIMENSION 6-3/8 INCH DIA X 3-1/8 INCH L CONNECTION TYPE THREADED USED ON CONDUIT RIGID/IMC TNS MODEL
  • MALLEABLE/DUCTILE IRON MATERIAL
  • HOT-DIP GALVANIZED FINISH
  • 300 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • BELL HEIGHT 2-3/8 INCH
  • OVERALL DIMENSION 6-3/8 INCH DIA X 3-1/8 INCH L
  • CONNECTION TYPE THREADED
  • USED ON CONDUIT RIGID/IMC
  • TNS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number TNS-300
Product Name Rigid PVC Conduit End Bell
Fitting Type Rigid PVC Conduit End Bell
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 8722389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details