THREADLESS TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
3/4 INCH
RIGID CONDUIT/IMC USED ON
UL 514B, CSA C22.2 APPROVAL
1-5/8 INCH DIAMETER
150 DEG C TEMPERATURE RATING
1 INCH TRADE SIZE
THERMOSET PHENOLIC INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
APPLICATION PROTECT INSULATED CONDUCTORS FROM ABRASION DURING PULLING AND FROM MECHANICAL VIBRATION, PROVIDE A VOLTAGE GRADIENT BETWEEN LIVE CONDUCTORS AND GROUND AT THE POINT OF ELECTRICAL AN
SB MODEL
O-Z/Gedney
Done
Datasheet
Description
THREADLESS TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
3/4 INCH
RIGID CONDUIT/IMC USED ON
UL 514B, CSA C22.2 APPROVAL
1-5/8 INCH DIAMETER
150 DEG C TEMPERATURE RATING
1 INCH TRADE SIZE
THERMOSET PHENOLIC INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
APPLICATION PROTECT INSULATED CONDUCTORS FROM ABRASION DURING PULLING AND FROM MECHANICAL VIBRATION, PROVIDE A VOLTAGE GRADIENT BETWEEN LIVE CONDUCTORS AND GROUND AT THE POINT OF ELECTRICAL AN
SB MODEL
THREADLESS TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
3/4 INCH
RIGID CONDUIT/IMC USED ON
UL 514B, CSA C22.2 APPROVAL
1-5/8 INCH DIAMETER
150 DEG C TEMPERATURE RATING
1 INCH TRADE SIZE
THERMOSET PHENOLIC INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
APPLICATION PROTECT INSULATED CONDUCTORS FROM ABRASION DURING PULLING AND FROM MECHANICAL VIBRATION, PROVIDE A VOLTAGE GRADIENT BETWEEN LIVE CONDUCTORS AND GROUND AT THE POINT OF ELECTRICAL AN
SB MODEL
THREADLESS TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
3/4 INCH
RIGID CONDUIT/IMC USED ON
UL 514B, CSA C22.2 APPROVAL
1-5/8 INCH DIAMETER
150 DEG C TEMPERATURE RATING
1 INCH TRADE SIZE
THERMOSET PHENOLIC INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
APPLICATION PROTECT INSULATED CONDUCTORS FROM ABRASION DURING PULLING AND FROM MECHANICAL VIBRATION, PROVIDE A VOLTAGE GRADIENT BETWEEN LIVE CONDUCTORS AND GROUND AT THE POINT OF ELECTRICAL AN