O-Z/Gedney Rigid/EMT Conduit Locknut SLG-250S

Description
SEALING TYPE ZINC PLATED STEEL MATERIAL 8 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 3-7/16 INCH DIAMETER 3/8 INCH THICKNESS 2-1/2 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 INCLUDES INTEGRALLY FUSED PVC GASKET SLG MODEL
Datasheet
Description
SEALING TYPE ZINC PLATED STEEL MATERIAL 8 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 3-7/16 INCH DIAMETER 3/8 INCH THICKNESS 2-1/2 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 INCLUDES INTEGRALLY FUSED PVC GASKET SLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - SLG-250S - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Locknut
SLG-250S
Rigid/EMT Conduit Locknut SLG-250S
SEALING TYPE ZINC PLATED STEEL MATERIAL 8 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 3-7/16 INCH DIAMETER 3/8 INCH THICKNESS 2-1/2 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 INCLUDES INTEGRALLY FUSED PVC GASKET SLG MODEL
  • SEALING TYPE
  • ZINC PLATED STEEL MATERIAL
  • 8 TPI THREADED INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 3-7/16 INCH DIAMETER
  • 3/8 INCH THICKNESS
  • 2-1/2 INCH TRADE SIZE
  • OILTIGHT, RAINTIGHT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • INCLUDES INTEGRALLY FUSED PVC GASKET
  • SLG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number SLG-250S
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 8725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details