O-Z/Gedney Rigid/EMT Conduit Locknut SLG-150S

Description
SEALING TYPE ZINC PLATED STEEL MATERIAL 11.5 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 2-3/8 INCH DIAMETER 3/16 INCH THICKNESS 1-1/2 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 INCLUDES INTEGRALLY FUSED PVC GASKET SLG MODEL
Datasheet
Description
SEALING TYPE ZINC PLATED STEEL MATERIAL 11.5 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 2-3/8 INCH DIAMETER 3/16 INCH THICKNESS 1-1/2 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 INCLUDES INTEGRALLY FUSED PVC GASKET SLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - SLG-150S - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Locknut
SLG-150S
Rigid/EMT Conduit Locknut SLG-150S
SEALING TYPE ZINC PLATED STEEL MATERIAL 11.5 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 2-3/8 INCH DIAMETER 3/16 INCH THICKNESS 1-1/2 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 INCLUDES INTEGRALLY FUSED PVC GASKET SLG MODEL
  • SEALING TYPE
  • ZINC PLATED STEEL MATERIAL
  • 11.5 TPI THREADED INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 2-3/8 INCH DIAMETER
  • 3/16 INCH THICKNESS
  • 1-1/2 INCH TRADE SIZE
  • OILTIGHT, RAINTIGHT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • INCLUDES INTEGRALLY FUSED PVC GASKET
  • SLG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number SLG-150S
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 2650007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9055 inch (23 mm)
Material Nylon; Polyamide
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details