O-Z/Gedney Rigid/EMT Conduit Locknut SLG-75S

Description
SEALING TYPE ZINC PLATED STEEL MATERIAL 14 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-3/8 INCH DIAMETER 1/8 INCH THICKNESS 3/4 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 INCLUDES INTEGRALLY FUSED PVC GASKET SLG MODEL
Datasheet
Description
SEALING TYPE ZINC PLATED STEEL MATERIAL 14 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-3/8 INCH DIAMETER 1/8 INCH THICKNESS 3/4 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 INCLUDES INTEGRALLY FUSED PVC GASKET SLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - SLG-75S - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Locknut
SLG-75S
Rigid/EMT Conduit Locknut SLG-75S
SEALING TYPE ZINC PLATED STEEL MATERIAL 14 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-3/8 INCH DIAMETER 1/8 INCH THICKNESS 3/4 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 INCLUDES INTEGRALLY FUSED PVC GASKET SLG MODEL
  • SEALING TYPE
  • ZINC PLATED STEEL MATERIAL
  • 14 TPI THREADED INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 1-3/8 INCH DIAMETER
  • 1/8 INCH THICKNESS
  • 3/4 INCH TRADE SIZE
  • OILTIGHT, RAINTIGHT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • INCLUDES INTEGRALLY FUSED PVC GASKET
  • SLG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number SLG-75S
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details