O-Z/Gedney Explosionproof Standard Conduit Union UNF-50A

Description
FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 1-3/4 INCH UL 886, CSA C22.2 APPROVAL 1-1/2 INCH DIAMETER 1/2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES, WITHOUT ROTATION OF CONDUITS, ALLOWS FUTURE ACCESS AND REMOVAL OF SYSTEM COMPONENTS UNF MODEL
Datasheet
Description
FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 1-3/4 INCH UL 886, CSA C22.2 APPROVAL 1-1/2 INCH DIAMETER 1/2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES, WITHOUT ROTATION OF CONDUITS, ALLOWS FUTURE ACCESS AND REMOVAL OF SYSTEM COMPONENTS UNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNF-50A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Standard Conduit Union
UNF-50A
Explosionproof Standard Conduit Union UNF-50A
FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 1-3/4 INCH UL 886, CSA C22.2 APPROVAL 1-1/2 INCH DIAMETER 1/2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES, WITHOUT ROTATION OF CONDUITS, ALLOWS FUTURE ACCESS AND REMOVAL OF SYSTEM COMPONENTS UNF MODEL
  • FEMALE/FEMALE TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 1-3/4 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 1-1/2 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES, WITHOUT ROTATION OF CONDUITS, ALLOWS FUTURE ACCESS AND REMOVAL OF SYSTEM COMPONENTS
  • UNF MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number UNF-50A
Product Name Explosionproof Standard Conduit Union
Fitting Type Coupling; Explosionproof Standard Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 4711423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details