O-Z/Gedney Rigid/EMT Conduit Coupling SSP-50

Description
THREADED SPLIT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-1/8 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 1-3/4 INCH SSP MODEL
Datasheet
Description
THREADED SPLIT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-1/8 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 1-3/4 INCH SSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - SSP-50 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Coupling
SSP-50
Rigid/EMT Conduit Coupling SSP-50
THREADED SPLIT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-1/8 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 1-3/4 INCH SSP MODEL
  • THREADED SPLIT TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-1/4 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-1/8 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • WIDTH 1-3/4 INCH
  • SSP MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number SSP-50
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details